ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD6226FP-E2 BD6226FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049409-BD6226FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HSOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049409-BD6226FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HSOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD6226FP-E2 - 049409-BD6226FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD6226FP-E2
049409-BD6226FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD6226FP-E2 049409-BD6226FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049409-BD6226FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HSOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049409-BD6226FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 6 V to 15 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-HSOP
Supply Voltage - Operating: 6 V to 15 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 049409-BD6226FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD6226FP-E2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microstepping DMOS Driver W/Translator - A5976GLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System Microstepping Motor
Configuration PCB Mount
View Details
6 suppliers
Hexapod Motion Controller - C-887.4xx1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 6.0
Motor / System DC Brushless
Setup Computer
View Details