ROHM Semiconductor USA, LLC H Bridge Driver, 18V, 0.5A, Hsop25; Motor Type Rohm BD6225FP-E2

Description
H BRIDGE DRIVER, 18V, 0.5A, HSOP25; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes
Datasheet
Description
H BRIDGE DRIVER, 18V, 0.5A, HSOP25; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H Bridge Driver, 18V, 0.5A, Hsop25; Motor Type Rohm - 15R0528 - Newark, An Avnet Company
Chicago, IL, United States
H Bridge Driver, 18V, 0.5A, Hsop25; Motor Type Rohm
15R0528
H Bridge Driver, 18V, 0.5A, Hsop25; Motor Type Rohm 15R0528
H BRIDGE DRIVER, 18V, 0.5A, HSOP25; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes

H BRIDGE DRIVER, 18V, 0.5A, HSOP25; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15R0528
Product Name H Bridge Driver, 18V, 0.5A, Hsop25; Motor Type Rohm
Motor / System H-Bridge
Unlock Full Specs
to access all available technical data