ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP-TR BD6222HFP-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107108-BD6222HFP-TR Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1 Ohm Load Type: Inductive Family Name: BD6222 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HRP7 Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 2A Alternative Parts (Cross-Reference): TB9102FNG; CS3720XDPS7; CS3720XDPSR7; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107108-BD6222HFP-TR Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1 Ohm Load Type: Inductive Family Name: BD6222 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HRP7 Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 2A Alternative Parts (Cross-Reference): TB9102FNG; CS3720XDPS7; CS3720XDPSR7; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP-TR - 107108-BD6222HFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP-TR
107108-BD6222HFP-TR
PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP-TR 107108-BD6222HFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 107108-BD6222HFP-TR Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1 Ohm Load Type: Inductive Family Name: BD6222 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: HRP7 Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 2A Alternative Parts (Cross-Reference): TB9102FNG; CS3720XDPS7; CS3720XDPSR7; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107108-BD6222HFP-TR
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 6 V to 15 V
Rds On (Typ): 1 Ohm
Load Type: Inductive
Family Name: BD6222
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: HRP7
Supply Voltage - Operating: 6 V to 15 V
Channel Output Current: 2A
Alternative Parts (Cross-Reference): TB9102FNG; CS3720XDPS7; CS3720XDPSR7;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver ICs - 6996752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
6996752
Motor Driver ICs 6996752
H-bridge Driver 18V 2A Brush Motor HRP7

H-bridge Driver 18V 2A Brush Motor HRP7

Supplier's Site
Motor Driver ICs - 6996752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
6996752P
Motor Driver ICs 6996752P
H-bridge Driver 18V 2A Brush Motor HRP7

H-bridge Driver 18V 2A Brush Motor HRP7

Supplier's Site
Motor Driver ICs - 1690422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1690422
Motor Driver ICs 1690422
H-bridge Driver 18V 2A Brush Motor HRP7

H-bridge Driver 18V 2A Brush Motor HRP7

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC Motor Drives DC Motor Drives DC Motor Drives
Product Number 107108-BD6222HFP-TR 6996752 6996752P
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD6222HFP-TR Motor Driver ICs Motor Driver ICs
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input 6 to 15 volts
DC Input 6 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1A DIP Motor Driver IC - 744-A3973SB-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Serial
Operating Temperature -20 C (-4 F)
View Details
6 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details