IC MOTOR DRIVER 6V-27V HRP7 Product overview: BD62222HFP-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 27V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 27V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62222HFP-TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel HRP7
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023021-BD62222HFP-T
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 6 V to 27 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: HRP7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC MOTOR DRIVER 6V-27V HRP7
Motor Driver Power MOSFET Parallel HRP7
IC MOTOR DRIVER 6V-27V HRP7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62222HFP-TR | BD62222HFP-TRTR-ND | 1023021-BD62222HFP-TR | BD62222HFP-TR | BD62222HFP-TR | BD62222HFP-TR |
| Product Name | 6V 27V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD62222HFP-TR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 27 volts | 6 to 27 volts | 6 to 27 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; HRP-7 (7 Leads + Tab) |