IC MOTOR DRIVER 8V-28V 28HTSSOP Product overview: BD62220AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62220AEFV-E2 can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 28-HTSSOP-B
Motor Driver DMOS PWM 28-HTSSOP-B
Motor Driver DMOS PWM 28-HTSSOP-B
Win Source Part Number: 991714-BD62220AEFV-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 2.83A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 8V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8V ~ 28V
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD62220AEFV-E2CT,BD6
Base Product Number: BD62220
Motor Driver DMOS PWM 28-HTSSOP-B
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 8V-28V 28HTSSOP
IC MOTOR DRIVER 8V-28V 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62220AEFV-E2 | BD62220AEFV-E2CT-ND | 991714-BD62220AEFV-E2 | BD62220AEFV-E2 | 01AH6637 | BD62220AEFV-E2 | BD62220AEFV-E2 |
| Product Name | 8V 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" |