ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD6221F-E2 BD6221F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011437-BD6221F-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011437-BD6221F-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD6221F-E2 - 011437-BD6221F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD6221F-E2
011437-BD6221F-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD6221F-E2 011437-BD6221F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011437-BD6221F-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 6 V to 15 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 15 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011437-BD6221F-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 6 V to 15 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 6 V to 15 V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver ICs - 6996746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
6996746
Motor Driver ICs 6996746
H-bridge Driver 18V 1A Brush Motor SOP8

H-bridge Driver 18V 1A Brush Motor SOP8

Supplier's Site
Motor Driver ICs - 6996746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
6996746P
Motor Driver ICs 6996746P
H-bridge Driver 18V 1A Brush Motor SOP8

H-bridge Driver 18V 1A Brush Motor SOP8

Supplier's Site
Motor Driver ICs - 1690421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1690421
Motor Driver ICs 1690421
H-bridge Driver 18V 1A Brush Motor SOP8

H-bridge Driver 18V 1A Brush Motor SOP8

Supplier's Site
Motor Driver, -40 To 85Deg C; Motor Type Rohm - 15R0526 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 85Deg C; Motor Type Rohm
15R0526
Motor Driver, -40 To 85Deg C; Motor Type Rohm 15R0526
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Temperature Min:-40°CRoHS Compliant: Yes

MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers
Product Number 011437-BD6221F-E2 6996746 6996746P 15R0526
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD6221F-E2 Motor Driver ICs Motor Driver ICs Motor Driver, -40 To 85Deg C; Motor Type Rohm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input 6 to 15 volts 6 to 15 volts
DC Input 6 to 15 volts 6 to 15 volts
Product MCU MCU
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
52 V BLDC Motor Controller and Driver - PAC5220 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 56-pin
Communication UART/SPI, I2C
View Details