IC MOTOR DRIVER 28HTSSOP Product overview: BD62210AEFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62210AEFV-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 28HTSSOP
IC MOTOR DRIVER 28HTSSOP
Bipolar Motor Driver DMOS PWM 28-HTSSOP-B
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62210AEFV-E2 | BD62210AEFV-E2 | BD62210AEFV-E2 | BD62210AEFV-E2 | 01AH6636 |
| Product Name | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 8 to 28 volts | |||
| Peak Current | 1 amps | ||||
| Continuous Current | 1 amps | 1 amps |