Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023019-BD6220F-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 6 V to 15 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 6 V to 15 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
H BRIDGE DRIVER, 18V, 0.5A, SOP8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 1023019-BD6220F-E2 | 15R0525 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BD6220F-E2 | H Bridge Driver, 18V, 0.5A, Sop8; Motor Type Rohm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |