36V 1CH DC BRUSH MOTOR DRIVERS:
36V 1CH DC BRUSH MOTOR DRIVERS:
36V 1CH DC BRUSH MOTOR DRIVERS:
DigiKey | |
---|---|
Product Category | DC Motor Drives |
Product Number | 846-BD62130JEFJ-E2DKR-ND |
Product Name | Motor Drivers, Controllers |
Motor / System | DC Brushed |
Configuration | PCB Mount; 8-SOIC (0.154", 3.90mm Width) Exposed Pad |
Communication | PWM |
Operating Temperature | -25 to 85 C (-13 to 185 F) |