Win Source Part Number: 980780-BD62130AEFJ-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 3A
Function: Driver
Interface: On/Off
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8V ~ 28V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD62130AEFJ-E2DKR,BD
Base Product Number: BD62130
BUILT-IN 1 CHANNEL H BRIDGE MOTO Product overview: BD62130AEFJ-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62130AEFJ-E2 can be used for catalog matching and distributor lookup.
BUILT-IN 1 CHANNEL H BRIDGE MOTO
Motor Driver DMOS On/Off 8-HTSOP-J
BUILT-IN 1 CHANNEL H BRIDGE MOTO
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:28V; Driver Case Style:HTSOP-J; No. of Pins:8Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 980780-BD62130AEFJ-E2 | 744-BD62130AEFJ-E2 | BD62130AEFJ-E2 | BD62130AEFJ-E2 | BD62130AEFJ-E2 | 21AH3190 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts | ||||
| DC Input | 8 to 28 volts | 28 volts | 8 to 28 volts | |||
| Continuous Current | 3 amps | 3 amps | 3 amps | |||
| PC-Based Bus | On/Off |