IC MOTOR DRIVER 3V-5.5V HRP7 Product overview: BD6212HFP-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6212HFP-TR can be used for catalog matching and distributor lookup.
2A Brush H-Bridge Motor Driver 7V HRP7
2A Brush H-Bridge Motor Driver 7V HRP7
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152800-BD6212HFP-TR
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 3V-5.5V HRP7
IC MOTOR DRIVER 3V-5.5V HRP7
Motor Driver Power MOSFET On/Off HRP7
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6212HFP-TR | 1288873P | 1288873 | 1152800-BD6212HFP-TR | BD6212HFP-TR | BD6212HFP-TR | BD6212HFP-TR |
| Product Name | 3V 5.5V Motor Driver IC | Motor Driver ICs | Motor Driver ICs | PMIC - PMIC - Motor Drivers, Controllers - BD6212HFP-TR | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 6 volts | 6 volts | |||||
| Product | MCU | MCU | |||||
| Motor / System | DC Brushed; Brushed DC Motor | Brushed dc | DC Brushed; Brushed DC |