Win Source Part Number: 1353387-BD6211HFP-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: HRP-7 (7 Leads + Tab)
Supplier Device Package: HRP7
Base Product Number: BD6211
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Media Player
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 1A
Interface: On/Off
Voltage - Load: 3V ~ 5.5V
Motor Type - AC, DC: Brushed DC
IC MOTOR DRIVER 3V-5.5V HRP7 Product overview: BD6211HFP-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6211HFP-TR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-5.5V HRP7
IC MOTOR DRIVER 3V-5.5V HRP7
Motor Driver Power MOSFET On/Off HRP7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1353387-BD6211HFP-TR | 744-BD6211HFP-TR | BD6211HFP-TR | BD6211HFP-TR | BD6211HFP-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 3V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | |||
| Continuous Current | 1 amps | 1 amps |