H-bridge Driver 7V 1A Brush Motor SOP8
H-bridge Driver 7V 1A Brush Motor SOP8
H-bridge Driver 7V 1A Brush Motor SOP8
Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011436-BD6211F-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 3 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Family Name: BD6211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): NJU7325R; G2024F11U; G2010P11U; G2020F11U;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 3V-5.5V 8SOP Product overview: BD6211F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6211F-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-5.5V 8SOP
IC, H BRIDGE DRIVER, 7V, 1A, SOP8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 3V-5.5V 8SOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 6996736 | 6996736P | BD6211F-E2DKR-ND | 011436-BD6211F-E2 | 744-BD6211F-E2 | BD6211F-E2 | 15R0524 | BD6211F-E2 | BD6211F-E2 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6211F-E2 | 3V 5.5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Ic, H Bridge Driver, 7V, 1A, Sop8; Motor Type Rohm | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Product | MCU | MCU | |||||||
| Motor / System | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed | H-Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "8-SOIC (0.173"", 4.40mm Width)" | ||||||
| Communication | On/Off | On/Off | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |