IC MOTOR DRIVER 8V-28V 8HTSOP-J Product overview: BD62110AEFJ-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62110AEFJ-E2 can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 8-HTSOP-J
Motor Driver DMOS PWM 8-HTSOP-J
Motor Driver DMOS PWM 8-HTSOP-J
Win Source Part Number: 1372108-BD62110AEFJ-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Base Product Number: BD62110
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Printer
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 28V
Output Configuration: Half Bridge (2)
Current - Output: 700mA
Interface: PWM
Voltage - Load: 8V ~ 28V
Motor Type - AC, DC: Brushed DC
Motor Driver DMOS PWM 8-HTSOP-J
IC MOTOR DRIVER 8V-28V 8HTSOP-J
IC MOTOR DRIVER 8V-28V 8HTSOP-J
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:28V; Driver Case Style:HTSOP-J; No. of Pins:8Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62110AEFJ-E2 | BD62110AEFJ-E2TR-ND | 1372108-BD62110AEFJ-E2 | BD62110AEFJ-E2 | BD62110AEFJ-E2 | BD62110AEFJ-E2 | 01AH6635 |
| Product Name | 8V 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 8 to 28 volts | 8 to 28 volts | 8 to 28 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |