Manufacturer: Rohm Semiconductor
Win Source Part Number: 804595-BD6210HFP-TR
Packaging: Reel
Mounting Style: SMD
Applications: Media Player
Technology: Power MOSFET
Current - Output: 500mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Voltage - Load: 3V ~ 5.5V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: HRP7
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: BD621*
IC MOTOR DRIVER 3V-5.5V HRP7 Product overview: BD6210HFP-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6210HFP-TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off HRP7
IC MOTOR DRIVER 3V-5.5V HRP7
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:5.5V; Driver Case Style:HRP; No. of Pins:7Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V HRP7
IC MOTOR DRIVER 3V-5.5V HRP7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 804595-BD6210HFP-TR | 744-BD6210HFP-TR | BD6210HFP-TR | BD6210HFP-TR | 01AH6634 | BD6210HFP-TR | 687-BD6210HFP-TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6210HFP-TR | 3V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 3V-5.5V HRP7 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| PC-Based Bus | On/Off |