Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
Motor Driver Power MOSFET On/Off 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049408-BD6210F-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 3 V to 5.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 3V-5.5V 8SOP Product overview: BD6210F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6210F-E2 can be used for catalog matching and distributor lookup.
H-Bridge motor driver,7V,0.5A,SOP8
H-Bridge motor driver,7V,0.5A,SOP8
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 3V-5.5V 8SOP
IC MOTOR DRIVER 3V-5.5V 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6210F-E2CT-ND | 049408-BD6210F-E2 | 744-BD6210F-E2 | 1246475 | 1246475P | BD6210F-E2 | BD6210F-E2 | BD6210F-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6210F-E2 | 3V 5.5V Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-SOIC (0.173"", 4.40mm Width)" | PCB Mount; Other; Surface mount | PCB Mount | |||||
| Communication | On/Off | On/Off | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 6 volts | 3 to 6 volts |