Motor Driver Power MOSFET Parallel 24-SSOP-A
Motor Driver Power MOSFET Parallel 24-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 819214-BD62018AFS-E2
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
IC MOTOR DRV PWR MOSFET 24SSOP-A Product overview: BD62018AFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62018AFS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 24-SSOP-A
MOTOR DRIVER, -40 TO 110DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:18V; Driver Case Style:SSOP-A; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:18V; RoHS Compliant: Yes
THIS CONTROLLER SYNTHESIZES THE
IC MOTOR DRV PWR MOSFET 24SSOP-A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD62018AFS-E2CT-ND | 819214-BD62018AFS-E2 | 744-BD62018AFS-E2 | BD62018AFS-E2 | 01AH6633 | BD62018AFS-E2 | BD62018AFS-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD62018AFS-E2 | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 110Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; "24-SOP (0.213"", 5.40mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | ||||
| AC Input | 10 to 18 volts | 10 to 18 volts |