IC MOTOR DRVR DC 10-18V 24SSOP-A Product overview: BD62017AFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62017AFS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 804594-BD62017AFS-E2
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Motor Driver Power MOSFET Logic 24-SSOP-A
Motor Driver Power MOSFET Logic 24-SSOP-A
IC MOTOR DRVR DC 10-18V 24SSOP-A
Motor Driver Power MOSFET Logic 24-SSOP-A
MOTOR DRIVER, -40 TO 110DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:18V; Driver Case Style:SSOP-A; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:18V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62017AFS-E2 | 804594-BD62017AFS-E2 | 846-BD62017AFS-E2TR-ND | BD62017AFS-E2 | BD62017AFS-E2 | 01AH6632 |
| Product Name | 18V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD62017AFS-E2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 110Deg C; Motor Type Rohm |
| PC-Based Bus | Logic | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | |||
| Configuration | PCB Mount; "24-SOP (0.213"", 5.40mm Width)" |