Multiphase Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRIVER 10V-18V 24SSOPA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD62013FS-E2TR-ND | BD62013FS-E2 | BD62013FS-E2 | 49Y7422 | BD62013FS-E2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Fan Motor Ctrl, 3Ph Bldc, 0.015A, Ssop24; Motor Type Rohm | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||
| Configuration | PCB Mount; "24-SOP (0.213"", 5.40mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |