IC MOTOR DRIVER 10V-18V 24SSOPA Product overview: BD62012FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62012FS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023018-BD62012FS-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 24-SSOPA
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRIVER 10V-18V 24SSOPA
Multiphase Motor Driver Power MOSFET PWM 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD62012FS-E2 | 846-BD62012FS-E2TR-ND | 1023018-BD62012FS-E2 | 49Y7421 | BD62012FS-E2 | BD62012FS-E2 | BD62012FS-E2 |
| Product Name | 10V 18V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD62012FS-E2 | Fan Motor Ctrl, 3Ph Bldc, 0.015A, Ssop24; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to ? volts | |||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |