Manufacturer: Rohm Semiconductor
Win Source Part Number: 713764-BD62011FS-E2
Packaging: Reel
Mounting Style: SMD
Applications: Fan Controller
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 24-SSOPA
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 24-SOP (0.213", 5.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 18V
IC MOTOR DRIVER 10V-18V 24SSOPA Product overview: BD62011FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62011FS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:15mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 713764-BD62011FS-E2 | 744-BD62011FS-E2 | BD62011FS-E2TR-ND | BD62011FS-E2 | BD62011FS-E2 | BD62011FS-E2 | 49Y7420 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD62011FS-E2 | 10V 18V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Fan Motor Ctrl, 3Ph Bldc, 0.015A, Ssop24; Motor Type Rohm |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| AC Input | 10 to 18 volts | 10 to 18 volts | 10 to ? volts | ||||
| DC Input | 10 to 18 volts | 18 volts | 10 to 18 volts | 10 to ? volts | |||
| PC-Based Bus | Parallel |