Win Source Part Number: 961979-BD62011AFS-E2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Controller
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 10V ~ 18V
Package / Case: 24-SOP (0.213", 5.40mm Width)
Supplier Device Package: 24-SSOP-A
Temperature Range - Operating: -40°C ~ 110°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD62011AFS-E2DKR,BD6
Base Product Number: BD62011
Motor Driver Parallel 24-SSOP-A
Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA Product overview: BD62011AFS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD62011AFS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Parallel 24-SSOP-A
IC MOTOR DRIVER 10V-18V 24SSOPA
IC MOTOR DRIVER 10V-18V 24SSOPA
IC MOTOR DRIVER 10V-18V 24SSOPA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 961979-BD62011AFS-E2 | BD62011AFS-E2CT-ND | 744-BD62011AFS-E2 | BD62011AFS-E2 | 687-BD62011AFS-E2 | BD62011AFS-E2 | BD62011AFS-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 10V 18V Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER 10V-18V 24SSOPA | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| AC Input | 10 to 18 volts | 10 to 18 volts | |||||
| DC Input | 10 to 18 volts | 10 to 18 volts | 18 volts | 10 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |