ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6171KV-E2 BD6171KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011435-BD6171KV-E2 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011435-BD6171KV-E2 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6171KV-E2 - 011435-BD6171KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6171KV-E2
011435-BD6171KV-E2
PMIC - PMIC - Power Management - Specialized - BD6171KV-E2 011435-BD6171KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011435-BD6171KV-E2 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 6 V to 24 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011435-BD6171KV-E2
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFP (7x7)
Supply Voltage - Operating: 6 V to 24 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD6171KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD6171KV-E2
Power Management - Specialized BD6171KV-E2
Automotive PMIC 48-VQFP (7x7)

Automotive PMIC 48-VQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011435-BD6171KV-E2 BD6171KV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD6171KV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products