Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023017-BD6164GUT-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 6-VCSP60N1 (1.1x1.5)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 320mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
LED Driver IC Output Dimming
IC CAMERA FLASH DVR 60VCSP Product overview: BD6164GUT-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6164GUT-E2 can be used for catalog matching and distributor lookup.
IC CAMERA FLASH DVR 60VCSP
LED Lighting Drivers 105°C Operation SPI BUS EEPROM
IC CAMERA FLASH DVR 60VCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1023017-BD6164GUT-E2 | 846-BD6164GUT-E2TR-ND | 137-BD6164GUT-E2 | BD6164GUT-E2 | BD6164GUT-E2 | BD6164GUT-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD6164GUT-E2 | LED Drivers | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | ||
| Output Voltage | 4.7 volts | 4.7 volts | ||||
| Output Current | 320 milliamps | 320 milliamps |