ROHM Semiconductor USA, LLC 80MA LED Driver IC BD6155FVM

Description
IC LED DRIVER RGLTR 80MA 8MSOP Product overview: BD6155FVM from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6155FVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR 80MA 8MSOP Product overview: BD6155FVM from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6155FVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MA LED Driver IC
137-BD6155FVM
80MA LED Driver IC 137-BD6155FVM
IC LED DRIVER RGLTR 80MA 8MSOP Product overview: BD6155FVM from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6155FVM can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 80MA 8MSOP Product overview: BD6155FVM from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6155FVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - BD6155FVM - 049406-BD6155FVM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD6155FVM
049406-BD6155FVM
PMIC - PMIC - LED Drivers - BD6155FVM 049406-BD6155FVM
Manufacturer: Rohm Semiconductor Win Source Part Number: 049406-BD6155FVM Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 120kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049406-BD6155FVM
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 120kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-BD6155FVM 049406-BD6155FVM
Product Name 80MA LED Driver IC PMIC - PMIC - LED Drivers - BD6155FVM
Output Voltage 5.6 volts 5.6 volts
Number of Channels 1 #
Package Type Reel - TR 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1152-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 1727-2661-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - LM3410XMFE - 1198792-LM3410XMFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers