Motor Driver Power MOSFET PWM 16-SSOP-B
Motor Driver Power MOSFET PWM 16-SSOP-B
MULTIFUNCTION SINGLE-PHASE FULL-
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:16V; Driver Case Style:SSOP-B; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
MULTIFUNCTION SINGLE-PHASE FULL
Motor Driver Power MOSFET PWM 16-SSOP-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD61251FV-E2CT-ND | BD61251FV-E2 | 01AH6631 | BD61251FV-E2 | BD61251FV-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | |||
| DC Input | 4 to 16 volts | 4 to 16 volts |