The BD61250MUV is a multifunction single-phase full-wave motor driver designed for DC brushless fan motors. It operates within a temperature range of -40 to +105 degrees Celsius and supports a supply voltage of 4.5V to 36V, with a maximum output voltage of 40V. The driver features a pre-driver IC for external power MOSFETs, allowing for efficient control of motor speed through PWM or DC voltage. Key features include silent operation via PWM soft switching, adjustable duty cycle limits, and various protection mechanisms such as lock protection and automatic restart. The device also provides a rotation speed pulse signal and a lock alarm signal, which can be selected based on application needs. It is suitable for use in consumer electronics, office equipment, and other applications requiring reliable motor control. The compact VQFN package measures 4.00mm x 4.00mm x 1.00mm and is RoHS compliant.
IC MOTOR DRIVER 4.5V-36V 24VQFN Product overview: BD61250MUV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 36V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 36V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD61250MUV-E2 can be used for catalog matching and distributor lookup.
Motor Driver PWM VQFN020V4040
Motor Driver PWM VQFN020V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864023-BD61250MUV-E2
Operating Temperature Range: -40°C ~ 105°C
Features: - Motor Driver - PWM VQFN020V4040
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD61250
Categories: Integrated Circuits (ICs)
Case / Package: VQFN020V4040
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD61250MUV-E2TR, BD61250MUV-E2CT, BD61250MUV-E2DKR
IC MOTOR DRIVER 4.5V-36V 24VQFN
IC MOTOR DRIVER 4.5V-36V 24VQFN
IC MOTOR DRIVER 4.5V-36V 24VQFN
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:36V; Driver Case Style:VQFN-V; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Operating RoHS Compliant: Yes
Motor Driver PWM VQFN020V4040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD61250MUV-E2 | BD61250MUV-E2TR-ND | 864023-BD61250MUV-E2 | BD61250MUV-E2 | 687-BD61250MUV-E2 | BD61250MUV-E2 | 01AH6630 | BD61250MUV-E2 |
| Product Name | 4.5V 36V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD61250MUV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-36V 24VQFN | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 36 volts | 4 to 36 volts | 4 volts | 4 to 36 volts | ||||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad |