Motor Driver DMOS PWM VSON010X3030
Motor Driver DMOS PWM VSON010X3030
MULTIFUNCTION SINGLE-PHASE FULL
MULTIFUNCTION SINGLE-PHASE FULL-
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD61247NUX-E2TR-ND | BD61247NUX-E2 | BD61247NUX-E2 | BD61247NUX-E2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 10-UFDFN Exposed Pad | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 4 to 16 volts |