Bipolar Motor Driver DMOS PWM HTSSOP-B16
MULTIFUNCTION SINGLE-PHASE FULL-
Bipolar Motor Driver DMOS PWM HTSSOP-B16
MULTIFUNCTION SINGLE-PHASE FULL
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:16V; Driver Case Style:HTSSOP-B; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD61246EFV-E2TR-ND | BD61246EFV-E2 | BD61246EFV-E2 | BD61246EFV-E2 | 01AH6629 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| Configuration | PCB Mount; "16-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts |