Manufacturer: Rohm Semiconductor
Win Source Part Number: 864022-BD61245EFV-E2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Multiphase Motor Driver DMOS PWM 16-HTSSOP-B
Package: 16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD61245
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD61245EFV-E2DKR, BD61245EFV-E2TR, BD61245EFV-E2CT
Multiphase Motor Driver DMOS PWM 16-HTSSOP-B
IC MOTOR DRIVER HTSSOP-B16 Product overview: BD61245EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD61245EFV-E2 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver DMOS PWM 16-HTSSOP-B
IC MOTOR DRIVER HTSSOP-B16
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:16V; Driver Case Style:HTSSOP-B; No. of Pins:16Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER HTSSOP-B16
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 864022-BD61245EFV-E2 | BD61245EFV-E2TR-ND | 744-BD61245EFV-E2 | BD61245EFV-E2 | BD61245EFV-E2 | 01AH6628 | BD61245EFV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD61245EFV-E2 | Motor Drivers, Controllers | HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "16-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Communication | PWM | PWM | |||||
| AC Input | 4 to 16 volts | 4 to 16 volts |