BD61243FV is a multifunction single-phase full-wave fan motor driver designed for DC brushless fan motors. It integrates an H-bridge power DMOS FET, which simplifies circuit design by reducing the need for external components. The driver operates within a voltage range of 5.5V to 16V and supports a wide operating temperature range from -40°C to +105°C. Key features include speed control via DC or PWM input, adjustable I/O duty slope, PWM soft switching, current limiting, start duty assist, and lock protection with automatic restart capabilities. The device also provides a rotation speed pulse signal output (FG) for monitoring motor performance. The compact SSOP-B14 package measures 5.00mm x 6.40mm x 1.35mm, making it suitable for applications in consumer electronics such as desktop PCs and projectors. Engineers considering this product should note its maximum output current of 1.2A and ensure that their application requirements align with the specified operating conditions.
Motor Driver DMOS PWM 14-SSOPB
Motor Driver DMOS PWM 14-SSOPB
Motor Driver DMOS PWM 14-SSOPB
Win Source Part Number: 1025684-BD61243FV-GE
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Motor Driver
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: DMOS
Current - Output: 200mA
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 16V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-SSOPB
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD61243FV-GE2DKR,BD6
Base Product Number: BD61243
IC MOTOR DRIVER 5.5V-16V 14SSOPB Product overview: BD61243FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD61243FV-GE2 can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:16V; Driver Case Style:SSOP-B; No. of Pins:14Pins; Supply Voltage Min:5.5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 5.5V-16V 14SSOPB
IC MOTOR DRIVER 5.5V-16V 14SSOPB
IC MOTOR DRIVER 5.5V-16V 14SSOPB
Motor Driver DMOS PWM 14-SSOPB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | BD61243FV-GE2DKR-ND | 1025684-BD61243FV-GE2 | 744-BD61243FV-GE2 | 01AH6627 | BD61243FV-GE2 | 687-BD61243FV-GE2 | BD61243FV-GE2 | BD61243FV-GE2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 5.5V 16V Motor Driver IC | Motor Driver, -40 To 105Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 5.5V-16V 14SSOPB | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "14-TSSOP (0.173"", 4.40mm Width)" | |||||||
| Communication | PWM | PWM | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 6 to 16 volts | 6 to 16 volts | 6 to 16 volts |