ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV BD6111FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049402-BD6111FV Packaging: Reel - TR Mounting: SMD (SMT) Topology: Charge Pump Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SSOPB Purpose: Step-Down Maximum Input Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049402-BD6111FV Packaging: Reel - TR Mounting: SMD (SMT) Topology: Charge Pump Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SSOPB Purpose: Step-Down Maximum Input Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV - 049402-BD6111FV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV
049402-BD6111FV
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV 049402-BD6111FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049402-BD6111FV Packaging: Reel - TR Mounting: SMD (SMT) Topology: Charge Pump Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SSOPB Purpose: Step-Down Maximum Input Voltage: 5.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049402-BD6111FV
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Charge Pump
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SSOPB
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC - 48-BD6111FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
48-BD6111FV
Power Management IC 48-BD6111FV
IC POWER MANAGEMENT Product overview: BD6111FV from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BD6111FV can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT Product overview: BD6111FV from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-BD6111FV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 049402-BD6111FV 48-BD6111FV
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV Power Management IC
Configuration / Function Charge Pump
Package Type SSOP; Other; 8-SSOPB Other; Tape & Reel (TR)
Life Cycle Stage Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - IR11452SPBF - ODG (Origin Data Global)
Specs
VIN 85 to 264 volts
fsw 66 kHz
View Details
LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
10 suppliers