"Charge Pump Switching Regulator IC Negative 1 Output 20mA 8-LSSOP (0.173"", 4.40mm Width)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049403-BD6111FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Charge Pump
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SSOPB
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP 20MA 8SSOPB Product overview: BD6111FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD6111FV-E2 can be used for catalog matching and distributor lookup.
Switching Controllers CHRGE PUMP INV/STPDN 2V 20MA 8PIN
Charge Pump Switching Regulator IC Negative 1 Output 20mA 8-LSSOP (0.173", 4.40mm Width)
IC REG CHARGE PUMP 20MA 8SSOPB
IC REG CHARGE PUMP 20MA 8SSOPB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD6111FV-E2-ND | 049403-BD6111FV-E2 | 739-BD6111FV-E2 | BD6111FV-E2 | BD6111FV-E2 | BD6111FV-E2 | BD6111FV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD6111FV-E2 | 20MA Voltage Regulator IC | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-SSOPB | Other; Tape & Reel (TR) | SSOP; Other; 8-LSSOP (0.173\", 4.40mm Width) | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| VIN | 2.5 to 5.5 volts | 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | |||
| fsw | 120 kHz | 120 kHz | 120 kHz | 120 kHz | 120 kHz |