IC REG LINEAR 6V 1.5A 8HTSOP-J
IC REG LINEAR 6V 1.5A 8HTSOP
IC REG LINEAR 6V 1.5A 8HTSOP
| Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 687-BD60HC5WEFJ-E2 | BD60HC5WEFJ-E2 | BD60HC5WEFJ-E2 |
| Product Name | IC REG LINEAR 6V 1.5A 8HTSOP-J | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 6 volts | 6 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |