The BD60HC5MEFJ-M is a fixed output LDO regulator designed for automotive applications, providing a maximum output current of 1.5A and a fixed output voltage of 6V. It features an output accuracy of ±1% and operates within an input voltage range of 4.5V to 8.0V. The device includes built-in overcurrent protection, thermal shutdown, and an ON/OFF switch for low shutdown current, making it suitable for applications requiring reliability and efficiency. The regulator is packaged in an HTSOP-J8 format, which supports the use of ceramic capacitors for improved performance and longevity. It is AEC-Q100 qualified, ensuring compliance with automotive standards.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD60HC5MEFJ-M | BD60HC5MEFJ-M |
| Product Name | 1.5A 6V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 1.5A Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 6 volts | 6 volts |
| IOUT | 1.5 amps | 1.5 amps |