ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD60GA5MEFJ-ME2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The BD60GA5MEFJ-ME2 is a linear voltage regulator designed for automotive applications, capable of delivering a maximum output current of 0.5A. It features a variable output voltage range from 1.5V to 13.0V, with an output accuracy of ±1%. The device operates within an input voltage range of 4.5V to 14.0V and includes built-in protection features such as over current protection, thermal shutdown, and a shutdown switch that reduces current consumption to 0OºA in off mode. The regulator is packaged in an HTSOP-J8 form factor, measuring 4.90mm x 6.00mm x 1.00mm, and is suitable for use with ceramic capacitors, enhancing reliability and longevity in various applications. The operating temperature range is specified from -40°C to +105°C, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The BD60GA5MEFJ-ME2 is a linear voltage regulator designed for automotive applications, capable of delivering a maximum output current of 0.5A. It features a variable output voltage range from 1.5V to 13.0V, with an output accuracy of ±1%. The device operates within an input voltage range of 4.5V to 14.0V and includes built-in protection features such as over current protection, thermal shutdown, and a shutdown switch that reduces current consumption to 0OºA in off mode. The regulator is packaged in an HTSOP-J8 form factor, measuring 4.90mm x 6.00mm x 1.00mm, and is suitable for use with ceramic capacitors, enhancing reliability and longevity in various applications. The operating temperature range is specified from -40°C to +105°C, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD60GA5MEFJ-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD60GA5MEFJ-ME2
Voltage Regulators - Linear BD60GA5MEFJ-ME2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD60GA5MEFJ-ME2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers