IC REG LINEAR 6V 300MA 8HTSOP
IC REG LINEAR 6V 300MA 8HTSOP
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
IC REG LINEAR 6V 300MA 8HTSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD60GA3MEFJ-ME2 | BD60GA3MEFJ-ME2 | BD60GA3MEFJ-ME2 | BD60GA3MEFJ-ME2 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Special Features | Enable | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 6 volts | 6 volts | ||
| IQ | 6.00E-4 amps | 6.00E-4 amps |