IC REG LINEAR 6V 1A TO252-5
IC REG LINEAR 6V 1A TO252-5
1A 6V, FIXED OUTPUT, HIGH-ACCURA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD60FC0WFP-E2TR-ND | BD60FC0WFP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | |
| Special Features | Input Overcurrent Protection |