The BD60FC0WEFJ is a fixed output, low-dropout (LDO) regulator from ROHM Semiconductor GmbH, designed to provide a stable output voltage of 6V with a maximum output current of 1A. It features high output voltage accuracy of ±1% at 25°C, ensuring reliable performance in various applications. The device incorporates built-in over-current protection to prevent damage from output short circuits and a thermal shutdown feature to safeguard against overheating due to excessive load conditions. The BD60FC0WEFJ operates within a supply voltage range of 7V to 26.5V and is suitable for use in environments with operating temperatures ranging from -25°C to +85°C. It is packaged in the HTSOP-J8 format, making it suitable for compact designs. This regulator is ideal for applications requiring precise voltage regulation and robust protection features.
BD60FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
BD60FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD60FC0WEFJ | BD60FC0WEFJ |
| Product Name | 1A 6V, Fixed Output, High-Accuracy LDO Regulator | 35V Voltage Resistance 1A LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 6 volts | 6 volts |
| IOUT | 1 amps | 1 amps |