ROHM Semiconductor USA, LLC PMIC - PMIC - LED Drivers - BD6083GUL BD6083GUL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049400-BD6083GUL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 + 4LDOs Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP50L3 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049400-BD6083GUL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 + 4LDOs Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP50L3 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BD6083GUL - 049400-BD6083GUL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD6083GUL
049400-BD6083GUL
PMIC - PMIC - LED Drivers - BD6083GUL 049400-BD6083GUL
Manufacturer: Rohm Semiconductor Win Source Part Number: 049400-BD6083GUL Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 + 4LDOs Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: VCSP50L3 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 25.6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049400-BD6083GUL
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6 + 4LDOs
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VCSP50L3
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25.6mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-BD6083GUL
LED Driver IC 137-BD6083GUL
IC LED DRVR RGLTR DIM 36VCSP50L3 Product overview: BD6083GUL from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6083GUL can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 36VCSP50L3 Product overview: BD6083GUL from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6083GUL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 049400-BD6083GUL 137-BD6083GUL
Product Name PMIC - PMIC - LED Drivers - BD6083GUL LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2222772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
PMIC - PMIC - LED Drivers - A8500EECTR-T - 007741-A8500EECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 volts
Output Current 25 milliamps
View Details
5 suppliers
PMIC - LED Drivers - LM3414MR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details