ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6047AGUL-E2 BD6047AGUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913207-BD6047AGUL-E2 Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 9-VCSP50L1 (1.95x1.95) Package: 9-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: BD6047 Categories: Integrated Circuits (ICs) Case / Package: 9-VCSP50L1 (1.95x1.95) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD6047AGUL-E2TR, 846-BD6047AGUL-E2CT, 846-BD6047AGUL-E2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913207-BD6047AGUL-E2 Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 9-VCSP50L1 (1.95x1.95) Package: 9-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: BD6047 Categories: Integrated Circuits (ICs) Case / Package: 9-VCSP50L1 (1.95x1.95) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD6047AGUL-E2TR, 846-BD6047AGUL-E2CT, 846-BD6047AGUL-E2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6047AGUL-E2 - 913207-BD6047AGUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6047AGUL-E2
913207-BD6047AGUL-E2
PMIC - PMIC - Power Management - Specialized - BD6047AGUL-E2 913207-BD6047AGUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913207-BD6047AGUL-E2 Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 9-VCSP50L1 (1.95x1.95) Package: 9-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: BD6047 Categories: Integrated Circuits (ICs) Case / Package: 9-VCSP50L1 (1.95x1.95) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD6047AGUL-E2TR, 846-BD6047AGUL-E2CT, 846-BD6047AGUL-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913207-BD6047AGUL-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Overvoltage Protection PMIC 9-VCSP50L1 (1.95x1.95)
Package: 9-UFBGA, CSPBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD6047
Categories: Integrated Circuits (ICs)
Case / Package: 9-VCSP50L1 (1.95x1.95)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD6047AGUL-E2TR, 846-BD6047AGUL-E2CT, 846-BD6047AGUL-E2DKR

Buy Now Datasheet
Negative Volt Protector, Li-Ion, -85Degc Rohs Compliant Rohm - 97AH8123 - Newark, An Avnet Company
Chicago, IL, United States
Negative Volt Protector, Li-Ion, -85Degc Rohs Compliant Rohm
97AH8123
Negative Volt Protector, Li-Ion, -85Degc Rohs Compliant Rohm 97AH8123
NEGATIVE VOLT PROTECTOR, LI-ION, -85DEGC ROHS COMPLIANT: YES

NEGATIVE VOLT PROTECTOR, LI-ION, -85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Management - Specialized - BD6047AGUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD6047AGUL-E2
Power Management - Specialized BD6047AGUL-E2
Overvoltage Protection PMIC VCSP50L1

Overvoltage Protection PMIC VCSP50L1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913207-BD6047AGUL-E2 97AH8123 BD6047AGUL-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD6047AGUL-E2 Negative Volt Protector, Li-Ion, -85Degc Rohs Compliant Rohm Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products