ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6046GUL-E2 BD6046GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011430-BD6046GUL-E2 Packaging: Reel - TR Applications: USB Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 13-VCSP50L2 (2.5x2.5) Supply Voltage - Operating: 2.2 V to 28 V Operating Supply Current: 35μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011430-BD6046GUL-E2 Packaging: Reel - TR Applications: USB Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 13-VCSP50L2 (2.5x2.5) Supply Voltage - Operating: 2.2 V to 28 V Operating Supply Current: 35μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6046GUL-E2 - 011430-BD6046GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6046GUL-E2
011430-BD6046GUL-E2
PMIC - PMIC - Power Management - Specialized - BD6046GUL-E2 011430-BD6046GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011430-BD6046GUL-E2 Packaging: Reel - TR Applications: USB Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 13-VCSP50L2 (2.5x2.5) Supply Voltage - Operating: 2.2 V to 28 V Operating Supply Current: 35μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011430-BD6046GUL-E2
Packaging: Reel - TR
Applications: USB Overvoltage Protection Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 13-VCSP50L2 (2.5x2.5)
Supply Voltage - Operating: 2.2 V to 28 V
Operating Supply Current: 35μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD6046GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD6046GUL-E2
Power Management - Specialized BD6046GUL-E2
USB Overvoltage Protection Controller PMIC 13-VCSP50L2 (2.5x2.5)

USB Overvoltage Protection Controller PMIC 13-VCSP50L2 (2.5x2.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD6046GUL-E2
Supervisory Circuits BD6046GUL-E2
Supervisory Circuits Chrg Protct IC w/FET 6.7V over Volt Det

Supervisory Circuits Chrg Protct IC w/FET 6.7V over Volt Det

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011430-BD6046GUL-E2 BD6046GUL-E2 BD6046GUL-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD6046GUL-E2 Power Management - Specialized Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details