ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6044GUL-E2 BD6044GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769904-BD6044GUL-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 9-UFBGA, WLCSP Applications: Overvoltage Protection Controller Mounting: SMD Operating Supply Voltage: 2.2 V ~ 34 V Family Name: BD6044 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: 9-VCSP50L1 (1.6x1.6) Alternative Parts (Cross-Reference): BD6044GUL; Introduction Date: July 29, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769904-BD6044GUL-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 9-UFBGA, WLCSP Applications: Overvoltage Protection Controller Mounting: SMD Operating Supply Voltage: 2.2 V ~ 34 V Family Name: BD6044 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: 9-VCSP50L1 (1.6x1.6) Alternative Parts (Cross-Reference): BD6044GUL; Introduction Date: July 29, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6044GUL-E2 - 769904-BD6044GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6044GUL-E2
769904-BD6044GUL-E2
PMIC - PMIC - Power Management - Specialized - BD6044GUL-E2 769904-BD6044GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769904-BD6044GUL-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C Package: 9-UFBGA, WLCSP Applications: Overvoltage Protection Controller Mounting: SMD Operating Supply Voltage: 2.2 V ~ 34 V Family Name: BD6044 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: 9-VCSP50L1 (1.6x1.6) Alternative Parts (Cross-Reference): BD6044GUL; Introduction Date: July 29, 2009 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769904-BD6044GUL-E2
Packaging: Reel package
Operating Temperature Range: -35°C ~ 85°C
Package: 9-UFBGA, WLCSP
Applications: Overvoltage Protection Controller
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 34 V
Family Name: BD6044
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
Manufacturer Package: 9-VCSP50L1 (1.6x1.6)
Alternative Parts (Cross-Reference): BD6044GUL;
Introduction Date: July 29, 2009
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD6044GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD6044GUL-E2
Power Management - Specialized BD6044GUL-E2
Overvoltage Protection Controller PMIC 9-VCSP50L1 (1.6x1.6)

Overvoltage Protection Controller PMIC 9-VCSP50L1 (1.6x1.6)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
BD6044GUL-E2
Supervisory Circuits BD6044GUL-E2
Supervisory Circuits Chrg Protct IC w/FET 6.4V over Volt Det

Supervisory Circuits Chrg Protct IC w/FET 6.4V over Volt Det

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769904-BD6044GUL-E2 BD6044GUL-E2 BD6044GUL-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD6044GUL-E2 Power Management - Specialized Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers