ROHM Semiconductor USA, LLC PMIC - PMIC - Battery Management - BD6041GUL-E2 BD6041GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011429-BD6041GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011429-BD6041GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BD6041GUL-E2 - 011429-BD6041GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BD6041GUL-E2
011429-BD6041GUL-E2
PMIC - PMIC - Battery Management - BD6041GUL-E2 011429-BD6041GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011429-BD6041GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011429-BD6041GUL-E2
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Management - BD6041GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BD6041GUL-E2
Battery Management BD6041GUL-E2
Battery Battery Protection IC 9-VCSP50L1 (1.6x1.6)

Battery Battery Protection IC 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Batt Protector, Li-Ion, -35 To 85Deg C; Battery Type Rohm - 01AH6626 - Newark, An Avnet Company
Chicago, IL, United States
Batt Protector, Li-Ion, -35 To 85Deg C; Battery Type Rohm
01AH6626
Batt Protector, Li-Ion, -35 To 85Deg C; Battery Type Rohm 01AH6626
BATT PROTECTOR, LI-ION, -35 TO 85DEG C; Battery Type:Li-Ion; Battery Protection:Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:VCSP; No. of Pins:50Pins; Supply Voltage Min:2.2V; Supply Voltage Max:28V; RoHS Compliant: Yes

BATT PROTECTOR, LI-ION, -35 TO 85DEG C; Battery Type:Li-Ion; Battery Protection:Over Voltage; No. of Batteries:-; Shutdown Current:-; Battery IC Case Style:VCSP; No. of Pins:50Pins; Supply Voltage Min:2.2V; Supply Voltage Max:28V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BD6041GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BD6041GUL-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BD6041GUL-E2
IC CHARGER PROTECTION FET 9WLCSP

IC CHARGER PROTECTION FET 9WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011429-BD6041GUL-E2 BD6041GUL-E2 01AH6626 BD6041GUL-E2
Product Name PMIC - PMIC - Battery Management - BD6041GUL-E2 Battery Management Batt Protector, Li-Ion, -35 To 85Deg C; Battery Type Rohm Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1690625 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers