The BD6041GUL-E2 is a charger protection IC designed for portable devices, offering robust features for battery management. It provides up to 28V of overvoltage protection and includes built-in circuits for overvoltage lockout, overcurrent limit, and undervoltage protection. The device operates with a low quiescent current of 45OºA and features a low on-resistance FET of 125m,Ѷ. This IC is suitable for a variety of applications, including mobile phones, MP3 players, digital cameras, and other handheld devices. The BD6041GUL-E2 has an undervoltage lockout threshold of 5.85V and a hysteresis of 100mV, ensuring reliable operation under varying conditions. It comes in a compact VCSP50L1 package measuring 1.6mm x 1.6mm, making it ideal for space-constrained designs. The operating temperature range is from -35°C to +85°C, with a maximum input voltage rating of 28V.
IC CHARGER PROTECTION FET 9WLCSP
Battery Management 30V Resistance 5.85V OLVO
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | BD6041GUL-E2 | BD6041GUL-E2 |
| Product Name | PMIC - Battery Management | Battery Management |
| Form Factor | Surface Mount |