ROHM Semiconductor USA, LLC PMIC - PMIC - Battery Management - BD6040GUL-E2 BD6040GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049397-BD6040GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049397-BD6040GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BD6040GUL-E2 - 049397-BD6040GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BD6040GUL-E2
049397-BD6040GUL-E2
PMIC - PMIC - Battery Management - BD6040GUL-E2 049397-BD6040GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049397-BD6040GUL-E2 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 9-VCSP50L1 (1.6x1.6) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049397-BD6040GUL-E2
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BD6040GUL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BD6040GUL-E2
Battery Management BD6040GUL-E2
Battery Battery Protection IC 9-VCSP50L1 (1.6x1.6)

Battery Battery Protection IC 9-VCSP50L1 (1.6x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BD6040GUL-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BD6040GUL-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BD6040GUL-E2
IC BATT CHG PROTECTION 9WLCSP

IC BATT CHG PROTECTION 9WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049397-BD6040GUL-E2 BD6040GUL-E2 BD6040GUL-E2
Product Name PMIC - PMIC - Battery Management - BD6040GUL-E2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products