Bipolar Motor Driver DMOS On/Off 25-HSOP
Bipolar Motor Driver DMOS On/Off 25-HSOP
Bipolar Motor Driver DMOS On/Off 25-HSOP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:28V; Driver Case Style:HSOP; No. of Pins:25Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
36V STEPPER MOTOR DRIVER : BD602
36V STEPPER MOTOR DRIVER : BD602
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD60223FP-E2CT-ND | BD60223FP-E2 | 01AH6625 | BD60223FP-E2 | BD60223FP-E2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | ||
| Configuration | PCB Mount; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" | ||||
| Communication | On/Off | On/Off | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts |