20V OUTPUT CURRENT 1A (CONTINUOU
20V OUTPUT CURRENT 1A (CONTINUOU
20V OUTPUT CURRENT 1A (CONTINUOU
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 846-BD60210FV-E2DKR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" |
| Communication | PWM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |