2CH H-BRIDGE MOTOR DRIVER FOR DC
Motor Driver DMOS PWM 24-HTSSOP-B
2CH H-BRIDGE MOTOR DRIVER FOR DC
2CH H-BRIDGE MOTOR DRIVER FOR DC
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.7A; Output Voltage:-; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD60203EFV-E2 | BD60203EFV-E2 | BD60203EFV-E2 | 687-BD60203EFV-E2 | 01AH6624 |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 2CH H-BRIDGE MOTOR DRIVER FOR DC | Motor Driver, -25 To 85Deg C; Motor Type Rohm |
| Peak Current | 1.7 amps | ||||
| Motor / System | DC Brushed; Brushed DC | DC Brushed; DC Brush | |||
| Communication | PWM | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |