ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD57011GWL-E2 BD57011GWL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864019-BD57011GWL-E2 Operating Temperature Range: -20°C ~ 85°C Features: Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62) Package: Reel - TR Package: 42-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD57011 Categories: Integrated Circuits (ICs) Case / Package: 42-UCSP50L3C (3.36x2.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BD57011GWL-E2CT, BD57011GWL-E2DKR, BD57011GWL-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864019-BD57011GWL-E2 Operating Temperature Range: -20°C ~ 85°C Features: Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62) Package: Reel - TR Package: 42-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD57011 Categories: Integrated Circuits (ICs) Case / Package: 42-UCSP50L3C (3.36x2.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BD57011GWL-E2CT, BD57011GWL-E2DKR, BD57011GWL-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD57011GWL-E2 - 864019-BD57011GWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD57011GWL-E2
864019-BD57011GWL-E2
PMIC - PMIC - Power Management - Specialized - BD57011GWL-E2 864019-BD57011GWL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864019-BD57011GWL-E2 Operating Temperature Range: -20°C ~ 85°C Features: Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62) Package: Reel - TR Package: 42-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD57011 Categories: Integrated Circuits (ICs) Case / Package: 42-UCSP50L3C (3.36x2.62) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BD57011GWL-E2CT, BD57011GWL-E2DKR, BD57011GWL-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864019-BD57011GWL-E2
Operating Temperature Range: -20°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62)
Package: Reel - TR
Package: 42-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD57011
Categories: Integrated Circuits (ICs)
Case / Package: 42-UCSP50L3C (3.36x2.62)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BD57011GWL-E2CT, BD57011GWL-E2DKR, BD57011GWL-E2TR

Buy Now Datasheet
Power Management - Specialized - BD57011GWL-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD57011GWL-E2
Power Management - Specialized BD57011GWL-E2
Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62)

Handheld/Mobile Devices PMIC 42-UCSP50L3C (3.36x2.62)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864019-BD57011GWL-E2 BD57011GWL-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD57011GWL-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details